IC, BOOST CONVERTER, 1MHZ, 5SOT-23; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:400mA; Output Voltage Min:1.8V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1568 |
| Product Name | Ic, Boost Converter, 1Mhz, 5Sot-23; Topology Texas Instruments |
| Input Voltage | 1.8 to 6 volts |