1.8-V TO 6-V INPUT RANGE, 400-MA
1.8-V TO 6-V INPUT RANGE, 400-MA
1.8-V TO 6-V INPUT RANGE, 400-MA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS61040AQDBVRQ1TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SC-74A, SOT-753 |
| Output Voltage | 1.8 to 28 volts |