Texas Instruments Standard Linear and Logic Synchronous Boost Converter, Qfn-16; Topology Texas Instruments TPS61032RSAR

Description
SYNCHRONOUS BOOST CONVERTER, QFN-16; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Switching Frequency:600kHz RoHS Compliant: Yes
Description
SYNCHRONOUS BOOST CONVERTER, QFN-16; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Switching Frequency:600kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Synchronous Boost Converter, Qfn-16; Topology Texas Instruments - 90H4861 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Converter, Qfn-16; Topology Texas Instruments
90H4861
Synchronous Boost Converter, Qfn-16; Topology Texas Instruments 90H4861
SYNCHRONOUS BOOST CONVERTER, QFN-16; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Switching Frequency:600kHz RoHS Compliant: Yes

SYNCHRONOUS BOOST CONVERTER, QFN-16; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Switching Frequency:600kHz RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Sync Boost, 600Khz, Qfn-16; Topology Texas Instruments - 27AJ0592 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 600Khz, Qfn-16; Topology Texas Instruments
27AJ0592
Dc/dc Conv, Sync Boost, 600Khz, Qfn-16; Topology Texas Instruments 27AJ0592
DC/DC CONV, SYNC BOOST, 600KHZ, QFN-16; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 600KHZ, QFN-16; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 90H4861 27AJ0592
Product Name Synchronous Boost Converter, Qfn-16; Topology Texas Instruments Dc/dc Conv, Sync Boost, 600Khz, Qfn-16; Topology Texas Instruments
Frequency 600kHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details