Texas Instruments Standard Linear and Logic Dc-Dc Conv, Boost, Qfn-16; Topology Texas Instruments TPS61030RSAR

Description
DC-DC CONV, BOOST, QFN-16; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:1.8V; RoHS Compliant: Yes
Description
DC-DC CONV, BOOST, QFN-16; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:1.8V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Boost, Qfn-16; Topology Texas Instruments - 66AH7344 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Boost, Qfn-16; Topology Texas Instruments
66AH7344
Dc-Dc Conv, Boost, Qfn-16; Topology Texas Instruments 66AH7344
DC-DC CONV, BOOST, QFN-16; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:1.8V; RoHS Compliant: Yes

DC-DC CONV, BOOST, QFN-16; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 66AH7344
Product Name Dc-Dc Conv, Boost, Qfn-16; Topology Texas Instruments
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details