Texas Instruments Standard Linear and Logic Ic, Boost Converter; Topology Texas Instruments TPS61030PWPR

Description
IC, BOOST CONVERTER; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:1.8V; RoHS Compliant: Yes
Description
IC, BOOST CONVERTER; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:1.8V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Boost Converter; Topology Texas Instruments - 66AH7343 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Boost Converter; Topology Texas Instruments
66AH7343
Ic, Boost Converter; Topology Texas Instruments 66AH7343
IC, BOOST CONVERTER; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:1.8V; RoHS Compliant: Yes

IC, BOOST CONVERTER; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 66AH7343
Product Name Ic, Boost Converter; Topology Texas Instruments
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details