Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61027DRCR

Description
Switching Voltage Regulators 5-V Otp 1.5-A Swit Boost Converter
Datasheet
Description
Switching Voltage Regulators 5-V Otp 1.5-A Swit Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61027DRCR
Switching Voltage Regulators TPS61027DRCR
Switching Voltage Regulators 5-V Otp 1.5-A Swit Boost Converter

Switching Voltage Regulators 5-V Otp 1.5-A Swit Boost Converter

Buy Now Datasheet
Ic, Dc/dc Converter Voltage Reg; Topology Texas Instruments - 29AH8151 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Converter Voltage Reg; Topology Texas Instruments
29AH8151
Ic, Dc/dc Converter Voltage Reg; Topology Texas Instruments 29AH8151
IC, DC/DC CONVERTER VOLTAGE REG; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:6.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

IC, DC/DC CONVERTER VOLTAGE REG; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:6.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site
Synchronous Boost Converter, Son-10; Topology Texas Instruments - 87H2897 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Converter, Son-10; Topology Texas Instruments
87H2897
Synchronous Boost Converter, Son-10; Topology Texas Instruments 87H2897
SYNCHRONOUS BOOST CONVERTER, SON-10; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:6.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.5A; Switching Frequency:600kHz RoHS Compliant: Yes

SYNCHRONOUS BOOST CONVERTER, SON-10; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:6.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.5A; Switching Frequency:600kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number TPS61027DRCR 29AH8151 87H2897
Product Name Switching Voltage Regulators Ic, Dc/dc Converter Voltage Reg; Topology Texas Instruments Synchronous Boost Converter, Son-10; Topology Texas Instruments
Input Voltage 0.9000 to 6.5 volts 0.9000 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details