Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61025DRCR

Description
Switching Voltage Regulators 3.3-V Otp 1.5-A Swit Boost Converter
Datasheet
Description
Switching Voltage Regulators 3.3-V Otp 1.5-A Swit Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61025DRCR
Switching Voltage Regulators TPS61025DRCR
Switching Voltage Regulators 3.3-V Otp 1.5-A Swit Boost Converter

Switching Voltage Regulators 3.3-V Otp 1.5-A Swit Boost Converter

Buy Now Datasheet
Ic, Dc/dc Converter Voltage Reg; Topology Texas Instruments - 33AH5274 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Converter Voltage Reg; Topology Texas Instruments
33AH5274
Ic, Dc/dc Converter Voltage Reg; Topology Texas Instruments 33AH5274
IC, DC/DC CONVERTER VOLTAGE REG; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:6.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

IC, DC/DC CONVERTER VOLTAGE REG; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:6.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61025DRCR 33AH5274
Product Name Switching Voltage Regulators Ic, Dc/dc Converter Voltage Reg; Topology Texas Instruments
Input Voltage 0.9000 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details