3.3-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034226-TPS61025DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Family Name: TPS61025
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.9V
Alternative Parts (Cross-Reference): XC9142E32CMR-G; XC9142D31C0R-G; XC9142B35C0R-G; XC9142D29CMR-G;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Portable Devices, Audio, Power Management, Medical, Consumer Electronics
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST 3.3V 1.5A 10VSON
IC REG BOOST 3.3V 1.5A 10VSON
IC REG BOOST 3.3V 1.5A 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61025DRCR | 034226-TPS61025DRCR | 296-15844-6-ND | TPS61025DRCR | TPS61025DRCR | TPS61025DRCR | TPS61025DRCR |
| Product Name | TPS61025 3.3-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61025DRCR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost; Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |