3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272740-TPS61024DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Family Name: TPS61024
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Input Voltage MIN: 0.9V
Voltage Input MAX: 6.5V
Alternative Parts (Cross-Reference): XC9142D34CER-G; XC9142C29C0R-G; XC9142C29CMR-G;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 10-VSON -40 to 85 Product overview: TPS61024DRCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Boost, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, QFN, LDO Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61024DRCRG4 can be used for catalog matching and distributor lookup.
IC REG BOOST 3V 1.5A 10VSON
IC REG BOOST 3V 1.5A SYNC 10SON
Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST 3V 1.5A 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61024DRCRG4 | 1272740-TPS61024DRCRG4 | TPS61024DRCRG4-ND | 739-TPS61024DRCRG4 | TPS61024DRCRG4 | 815-TPS61024DRCRG4 | TPS61024DRCRG4 | TPS61024DRCRG4 |
| Product Name | TPS61024 3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61024DRCRG4 | Voltage Regulators - DC DC Switching Regulators | Boost QFN LDO Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST 3V 1.5A SYNC 10SON | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 volts |