Texas Instruments TPS61024 3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 TPS61024DRCR

Description
3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 10-VSON -40 to 85
Request a Quote Datasheet
Description
3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61024 3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 - TPS61024DRCR - Texas Instruments
Dallas, TX, United States
TPS61024 3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10
TPS61024DRCR
TPS61024 3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 TPS61024DRCR
3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 10-VSON -40 to 85

3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61024DRCR - 1272739-TPS61024DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61024DRCR
1272739-TPS61024DRCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61024DRCR 1272739-TPS61024DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1272739-TPS61024DRCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A (Switch) Family Name: TPS61024 Output Voltage: 3V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Input Voltage MIN: 0.9V Voltage Input MAX: 6.5V Alternative Parts (Cross-Reference): MAX8969EWL35+; MAX8969EWL33+; MAX8969EWL35+T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272739-TPS61024DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Family Name: TPS61024
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Input Voltage MIN: 0.9V
Voltage Input MAX: 6.5V
Alternative Parts (Cross-Reference): MAX8969EWL35+; MAX8969EWL33+; MAX8969EWL35+T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15753-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15753-2-ND
Voltage Regulators - DC DC Switching Regulators 296-15753-2-ND
Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15753-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15753-1-ND
Voltage Regulators - DC DC Switching Regulators 296-15753-1-ND
Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Boost QFN LDO Voltage Regulator IC
739-TPS61024DRCR
Boost QFN LDO Voltage Regulator IC 739-TPS61024DRCR
3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 10-VSON -40 to 85 Product overview: TPS61024DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Boost, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, QFN, LDO Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61024DRCR can be used for catalog matching and distributor lookup.

3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 10-VSON -40 to 85 Product overview: TPS61024DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Boost, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, QFN, LDO Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61024DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61024DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61024DRCR
Voltage Regulators - DC DC Switching Regulators TPS61024DRCR
Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61024DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61024DRCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61024DRCR
IC REG BOOST 3V 1.5A 10VSON

IC REG BOOST 3V 1.5A 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61024DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61024DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61024DRCR
IC REG BOOST 3V 1.5A 10VSON

IC REG BOOST 3V 1.5A 10VSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS61024DRCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS61024DRCR
Voltage Regulators - DC DC Switching Regulators TPS61024DRCR
IC REG BOOST 3V 1.5A 10VSON

IC REG BOOST 3V 1.5A 10VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61024DRCR 1272739-TPS61024DRCR 296-15753-2-ND 739-TPS61024DRCR TPS61024DRCR TPS61024DRCR TPS61024DRCR TPS61024DRCR
Product Name TPS61024 3.0-V Output, 1.5-A Switch, 96% Efficient Boost Converter w/ LDO Down-Mode, QFN-10 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61024DRCR Voltage Regulators - DC DC Switching Regulators Boost QFN LDO Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; VSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; VSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Enable,Light Load Efficiency,Load Disconnect,Power Good Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 to ? volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data