Manufacturer: Texas Instruments
Win Source Part Number: 851343-TPS61023DRLR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS61023
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8542.39.0001
Other Part Number: 296-TPS61023DRLRCT, 296-TPS61023DRLRDKR,
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 3A SOT-563, SOT-666
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 3A SOT-563, SOT-666
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 3A SOT-563, SOT-666
IC REG BOOST ADJ 3A SOT563
IC REG BOOST ADJ 3A SOT563
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 3A SOT-563, SOT-666
FINISH GOODS FOR TPS61023
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851343-TPS61023DRLR | 296-TPS61023DRLRDKR-ND | TPS61023DRLR | TPS61023DRLR | TPS61023DRLR | TPS61023DRLR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61023DRLR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | ||
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | 2.2 to 5.5 volts |