Manufacturer: Texas Instruments
Win Source Part Number: 1320672-TPS61022RWUT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 8A
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz, 1MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.2V
Synchronous Rectifier: Yes
Supplier Device Package: 7-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 7-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS61022RWUTDKR,
Base Product Number: TPS61022
RoHS Status: ROHS3 Compliant
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 8A 7-VFQFN
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 8A 7-VFQFN
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 8A 7-VFQFN
POWER MANAGEMENT
IC REG BOOST ADJ 8A 7VQFN
Switching Voltage Regulators 8-A boost converter with 0.5-V ultra-low input voltage 7-VQFN-HR -40 to 125
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 8A 7-VFQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320672-TPS61022RWUT | 296-TPS61022RWUTDKR-ND | TPS61022RWUT | TPS61022RWUT | TPS61022RWUT | TPS61022RWUT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 7-VFQFN | Other; 7-VFQFN | Other; 7-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 600 to 1000 kHz | 600 to 1000 kHz | 600 to 1000 kHz | 600 to 1000 kHz | 600 to 1000 kHz |