Manufacturer: Texas Instruments
Win Source Part Number: 844842-TPS61022RWUR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS61022
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS61022RWURDKR,
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 8A 7-VFQFN
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 8A 7-VFQFN
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 8A 7-VFQFN
POWER MANAGEMENT
IC REG BOOST ADJ 8A 7VQFN
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 8A 7-VFQFN
Switching Voltage Regulators 8-A boost converter with 0.5-V ultra-low input voltage 7-VQFN-HR -40 to 125
POWER MANAGEMENT
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 844842-TPS61022RWUR | 296-TPS61022RWURDKR-ND | TPS61022RWUR | TPS61022RWUR | TPS61022RWUR | TPS61022RWUR | TPS61022RWUR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61022RWUR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 7-VFQFN | Other; 7-VFQFN | Other; 7-VFQFN | |||
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | 2.2 to 5.5 volts |