3-A Boost Converter with 0.5-V Ultra Low Input Voltage 8-WSON -40 to 125 Product overview: TPS61021ADSGR from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Boost, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61021ADSGR can be used for catalog matching and distributor lookup.
boost converterType Adjustable 1.8V~4V 500mV~4.4V 3A WSON-8-EP(2x2) DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-TPS61021ADSGR | TPS61021ADSGR |
| Product Name | Low-Power Boost DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Input Voltage | 4.4 volts | 0.5000 to 4.4 volts |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Output Voltage Type | Adjustable / Variable |