Adjustable, 1.5-A Switch, 96% Efficient Boost Converter with Down-Mode, QFN-10 10-VSON -40 to 85
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 081697-TPS61020DRCRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 0.9V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJ 1.5A 10VSON
IC REG BOOST ADJ 1.5A 10VSON
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 1.5A 10VSON
IC REG BOOST ADJ 1.5A SYNC 10SON
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS61020DRCRG4 | TPS61020DRCRG4-ND | 081697-TPS61020DRCRG4 | TPS61020DRCRG4 | TPS61020DRCRG4 | TPS61020DRCRG4 | TPS61020DRCRG4 | 815-TPS61020DRCRG4 |
| Product Name | TPS61020 Adjustable, 1.5-A Switch, 96% Efficient Boost Converter with Down-Mode, QFN-10 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61020DRCRG4 | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJ 1.5A SYNC 10SON |
| Configuration / Function | Boost | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 volts | 5.5 volts |