Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61020DRCR

Description
Switching Voltage Regulators Adj 1.5A Switch Hi-Eff Boost Cnvrtr
Datasheet
Description
Switching Voltage Regulators Adj 1.5A Switch Hi-Eff Boost Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61020DRCR
Switching Voltage Regulators TPS61020DRCR
Switching Voltage Regulators Adj 1.5A Switch Hi-Eff Boost Cnvrtr

Switching Voltage Regulators Adj 1.5A Switch Hi-Eff Boost Cnvrtr

Buy Now Datasheet
Dc/dc Conv, Boost, 720Khz, 85Deg C; Topology Texas Instruments - 17AH9405 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 720Khz, 85Deg C; Topology Texas Instruments
17AH9405
Dc/dc Conv, Boost, 720Khz, 85Deg C; Topology Texas Instruments 17AH9405
DC/DC CONV, BOOST, 720KHZ, 85DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:6.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.5A; Output RoHS Compliant: Yes

DC/DC CONV, BOOST, 720KHZ, 85DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:6.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61020DRCR 17AH9405
Product Name Switching Voltage Regulators Dc/dc Conv, Boost, 720Khz, 85Deg C; Topology Texas Instruments
Input Voltage 0.9000 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details