Low Input Voltage Synchronous Boost Converter with Fixed 3.3V Output 10-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS61016DGSG4 |
| Product Name | TPS61016 Low Input Voltage Synchronous Boost Converter with Fixed 3.3V Output |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; VSSOP |
| Special Features | Enable,Light Load Efficiency,Output Discharge,Power Good |
| Output Voltage | 3.3 volts |