The TPS61016DGS is a high-efficiency boost converter designed for applications requiring a regulated output voltage of 3.3V. It operates efficiently with a power conversion efficiency exceeding 95% and can start up into a full load with supply voltages as low as 0.9V, maintaining operation down to 0.8V. The device supports an output current of 1.07A and features an integrated synchronous rectifier, eliminating the need for an external Schottky diode, which enhances overall system efficiency. This boost converter includes a power save mode for improved efficiency at low output currents and an autodischarge function that discharges the output capacitor during shutdown, preventing potential malfunctions in connected devices. The TPS61016DGS is packaged in a compact 10-pin VSSOP, making it suitable for space-constrained applications. It is ideal for use in battery-operated products, including portable medical devices, wireless headsets, and other consumer electronics.
Low Input Voltage Synchronous Boost Converter with Fixed 3.3V Output 10-VSSOP -40 to 85
"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.07A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 034224-TPS61016DGS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.07A (Switch)
Family Name: TPS61016
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 3.3V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.8V
Alternative Parts (Cross-Reference): MCP1258-EUN; MCP1259T-EUN; MCP1258T-EUN; MCP1257T-EUN;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Audio, Consumer Electronics, Medical
IC REG BOOST 3.3V 1.07A 10VSSOP
IC REG BOOST 3.3V 1.07A 10VSSOP
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.07A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BOOST 3.3V 1.07A 10VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61016DGS | 296-10975-5-ND | 034224-TPS61016DGS | TPS61016DGS | TPS61016DGS | TPS61016DGS | TPS61016DGS |
| Product Name | TPS61016 Low Input Voltage Synchronous Boost Converter with Fixed 3.3V Output | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61016DGS | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost; Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-VSSOP | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable,Light Load Efficiency,Output Discharge,Power Good | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |