Texas Instruments Standard Linear and Logic Boost Converter, Adj, Smd, 61016; Topology Texas Instruments TPS61016DGS

Description
BOOST CONVERTER, ADJ, SMD, 61016; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:3.3V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:200mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet
Description
BOOST CONVERTER, ADJ, SMD, 61016; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:3.3V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:200mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boost Converter, Adj, Smd, 61016; Topology Texas Instruments - 28AH5932 - Newark, An Avnet Company
Chicago, IL, United States
Boost Converter, Adj, Smd, 61016; Topology Texas Instruments
28AH5932
Boost Converter, Adj, Smd, 61016; Topology Texas Instruments 28AH5932
BOOST CONVERTER, ADJ, SMD, 61016; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:3.3V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:200mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

BOOST CONVERTER, ADJ, SMD, 61016; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:3.3V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:200mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61016DGS
Switching Voltage Regulators TPS61016DGS
Switching Voltage Regulators Lo-In Voltage Sync Boost Converter

Switching Voltage Regulators Lo-In Voltage Sync Boost Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5932 TPS61016DGS
Product Name Boost Converter, Adj, Smd, 61016; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 0.8000 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details