The TPS61015 is a high-efficiency synchronous boost converter designed for single- or dual-cell battery applications, providing a fixed 3.0 V output voltage. It operates from an input voltage as low as 0.8 V and delivers up to 200 mA output current at a 0.9 V supply. The device features integrated synchronous rectification for efficiency above 95%, power save mode for light loads, and complete load isolation during shutdown. It includes an autodischarge function and a low-battery comparator with a 500 mV threshold. The part is packaged in a 10-pin VSSOP with dimensions of 3.00 mm × 3.00 mm and operates over a temperature range of -40°C to 85°C.
Low Input Voltage Synchronous Boost Converter with Fixed 3.0V Output 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081696-TPS61015DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 3V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 0.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
"Boost Switching Regulator IC Positive Fixed 3V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BOOST 3V 1A 10VSSOP
IC REG BOOST 3V 1A 10VSSOP
Boost Switching Regulator IC Positive Fixed 3V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BOOST 3V 1A 10VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61015DGSR | 081696-TPS61015DGSR | 296-TPS61015DGSRTR-ND | TPS61015DGSR | TPS61015DGSR | TPS61015DGSR | TPS61015DGSR |
| Product Name | TPS61015 Low Input Voltage Synchronous Boost Converter with Fixed 3.0V Output | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61015DGSR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; VSSOP | SSOP; Other; 10-VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable,Light Load Efficiency,Output Discharge,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts |