Texas Instruments TPS61013 Low Input Voltage Synchronous Boost Converter with Fixed 2.5V Output TPS61013DGS

Description
Low Input Voltage Synchronous Boost Converter with Fixed 2.5V Output 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Low Input Voltage Synchronous Boost Converter with Fixed 2.5V Output 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61013 Low Input Voltage Synchronous Boost Converter with Fixed 2.5V Output - TPS61013DGS - Texas Instruments
Dallas, TX, United States
TPS61013 Low Input Voltage Synchronous Boost Converter with Fixed 2.5V Output
TPS61013DGS
TPS61013 Low Input Voltage Synchronous Boost Converter with Fixed 2.5V Output TPS61013DGS
Low Input Voltage Synchronous Boost Converter with Fixed 2.5V Output 10-VSSOP -40 to 85

Low Input Voltage Synchronous Boost Converter with Fixed 2.5V Output 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-10972-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-10972-5-ND
Voltage Regulators - DC DC Switching Regulators 296-10972-5-ND
"Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 850mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 850mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61013DGS - 144418-TPS61013DGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61013DGS
144418-TPS61013DGS
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61013DGS 144418-TPS61013DGS
Manufacturer: Texas Instruments Win Source Part Number: 144418-TPS61013DGS Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 850mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Up Maximum Input Voltage: 2.5V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 0.8V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144418-TPS61013DGS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 850mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 2.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61013DGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61013DGS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61013DGS
IC REG BOOST 2.5V 850MA 10VSSOP

IC REG BOOST 2.5V 850MA 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS61013DGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61013DGS
Voltage Regulators - DC DC Switching Regulators TPS61013DGS
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 850mA (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 850mA (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61013DGS 296-10972-5-ND 144418-TPS61013DGS TPS61013DGS TPS61013DGS
Product Name TPS61013 Low Input Voltage Synchronous Boost Converter with Fixed 2.5V Output Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61013DGS Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 10-VSSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Enable,Light Load Efficiency,Output Discharge,Power Good Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts
Unlock Full Specs
to access all available technical data