Texas Instruments 1.8V 0.2A Voltage Regulator IC TPS61012DGSRG4

Description
IC REG BST SYNC 1.8V 0.2A 10MSOP Product overview: TPS61012DGSRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61012DGSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BST SYNC 1.8V 0.2A 10MSOP Product overview: TPS61012DGSRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61012DGSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 0.2A Voltage Regulator IC
739-TPS61012DGSRG4
1.8V 0.2A Voltage Regulator IC 739-TPS61012DGSRG4
IC REG BST SYNC 1.8V 0.2A 10MSOP Product overview: TPS61012DGSRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61012DGSRG4 can be used for catalog matching and distributor lookup.

IC REG BST SYNC 1.8V 0.2A 10MSOP Product overview: TPS61012DGSRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61012DGSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61012DGSRG4 - 055669-TPS61012DGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61012DGSRG4
055669-TPS61012DGSRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61012DGSRG4 055669-TPS61012DGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 055669-TPS61012DGSRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 540mA (Switch) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Up Maximum Input Voltage: 1.8V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 0.8V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055669-TPS61012DGSRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 540mA (Switch)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 1.8V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 739-TPS61012DGSRG4 055669-TPS61012DGSRG4
Product Name 1.8V 0.2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61012DGSRG4
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; MSOP SSOP; Other; 10-VSSOP
Output Voltage 1.8 volts 1.8 volts
IOUT 0.2000 amps 0.5400 amps
IQ 5.00E-5 amps
Unlock Full Specs
to access all available technical data