Texas Instruments TPS61012 Low Input Voltage Synchronous Boost Converter with Fixed 1.8V Output TPS61012DGSG4

Description
Low Input Voltage Synchronous Boost Converter with Fixed 1.8V Output 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Low Input Voltage Synchronous Boost Converter with Fixed 1.8V Output 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61012 Low Input Voltage Synchronous Boost Converter with Fixed 1.8V Output - TPS61012DGSG4 - Texas Instruments
Dallas, TX, United States
TPS61012 Low Input Voltage Synchronous Boost Converter with Fixed 1.8V Output
TPS61012DGSG4
TPS61012 Low Input Voltage Synchronous Boost Converter with Fixed 1.8V Output TPS61012DGSG4
Low Input Voltage Synchronous Boost Converter with Fixed 1.8V Output 10-VSSOP -40 to 85

Low Input Voltage Synchronous Boost Converter with Fixed 1.8V Output 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61012DGSG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS61012DGSG4-ND
Voltage Regulators - DC DC Switching Regulators TPS61012DGSG4-ND
"Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 540mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 540mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61012DGSG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61012DGSG4
Voltage Regulators - DC DC Switching Regulators TPS61012DGSG4
Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 540mA (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 540mA (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61012DGSG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61012DGSG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61012DGSG4
IC REG BOOST 1.8V 540MA 10VSSOP

IC REG BOOST 1.8V 540MA 10VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61012DGSG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61012DGSG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61012DGSG4
IC REG BOOST 1.8V 540MA 10VSSOP

IC REG BOOST 1.8V 540MA 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61012DGSG4 TPS61012DGSG4-ND TPS61012DGSG4 TPS61012DGSG4 TPS61012DGSG4
Product Name TPS61012 Low Input Voltage Synchronous Boost Converter with Fixed 1.8V Output Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Enable,Light Load Efficiency,Output Discharge,Power Good Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
LM22677-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677QTJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
10 suppliers
 - 78SR105TC - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Obsolete
View Details