Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS61011DGSG4

Description
"Boost Switching Regulator IC Positive Fixed 1.5V 1 Output 390mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Fixed 1.5V 1 Output 390mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - TPS61011DGSG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS61011DGSG4-ND
Voltage Regulators - DC DC Switching Regulators TPS61011DGSG4-ND
"Boost Switching Regulator IC Positive Fixed 1.5V 1 Output 390mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Fixed 1.5V 1 Output 390mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61011DGSG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61011DGSG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61011DGSG4
IC REG BOOST 1.5V 390MA 10VSSOP

IC REG BOOST 1.5V 390MA 10VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61011DGSG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61011DGSG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61011DGSG4
IC REG BOOST 1.5V 390MA 10VSSOP

IC REG BOOST 1.5V 390MA 10VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61011DGSG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61011DGSG4
Voltage Regulators - DC DC Switching Regulators TPS61011DGSG4
Boost Switching Regulator IC Positive Fixed 1.5V 1 Output 390mA (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Fixed 1.5V 1 Output 390mA (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61011DGSG4-ND TPS61011DGSG4 TPS61011DGSG4 TPS61011DGSG4
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8499SLJTR-T - ODG (Origin Data Global)
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
7 suppliers
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676TJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
DC DC Switching Controllers - CHL8103-16CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers