Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.07A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 1.07A 10VSON
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.07A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 1.07A 10VSON
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61010DRCRG4-ND | TPS61010DRCRG4 | TPS61010DRCRG4 | TPS61010DRCRG4 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.5 to 3.3 volts | 1.5 to 3.3 volts | 1.5 volts |