Manufacturer: Texas Instruments
Win Source Part Number: 055667-TPS61010DRCR G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.07A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 3.3V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC REG BST ADJ 1.07A SYNC 10SON Product overview: TPS61010DRCR G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.07A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.07A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61010DRCR G4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 055667-TPS61010DRCR G4 | 739-TPS61010DRCR G4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61010DRCR G4 | 1.07A Voltage Regulator IC |
| Configuration / Function | Boost | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; 10-VSON (3x3) | Other; Reel - TR |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |
| Special Features | Multiple Outputs; Synchronous Rectification |