Texas Instruments TPS61007 Low Input Voltage Boost Converter with Adjustable Output TPS61007DGSG4

Description
Low Input Voltage Boost Converter with Adjustable Output 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Low Input Voltage Boost Converter with Adjustable Output 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61007 Low Input Voltage Boost Converter with Adjustable Output - TPS61007DGSG4 - Texas Instruments
Dallas, TX, United States
TPS61007 Low Input Voltage Boost Converter with Adjustable Output
TPS61007DGSG4
TPS61007 Low Input Voltage Boost Converter with Adjustable Output TPS61007DGSG4
Low Input Voltage Boost Converter with Adjustable Output 10-VSSOP -40 to 85

Low Input Voltage Boost Converter with Adjustable Output 10-VSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61007DGSG4 - 1272733-TPS61007DGSG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61007DGSG4
1272733-TPS61007DGSG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61007DGSG4 1272733-TPS61007DGSG4
Manufacturer: Texas Instruments Win Source Part Number: 1272733-TPS61007DGSG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.3A (Switch) Family Name: TPS61007 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Output Voltage MAX: 3.3V Input Voltage MIN: 0.8V Voltage Input MAX: 3.3V Alternative Parts (Cross-Reference): NCP1423DMG; NCP1423DM; NCP1423DMR2; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272733-TPS61007DGSG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.3A (Switch)
Family Name: TPS61007
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Output Voltage MAX: 3.3V
Input Voltage MIN: 0.8V
Voltage Input MAX: 3.3V
Alternative Parts (Cross-Reference): NCP1423DMG; NCP1423DM; NCP1423DMR2;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61007DGSG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61007DGSG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61007DGSG4
IC REG BOOST ADJ 1.3A 10VSSOP

IC REG BOOST ADJ 1.3A 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS61007DGSG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61007DGSG4
Voltage Regulators - DC DC Switching Regulators TPS61007DGSG4
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61007DGSG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61007DGSG4
Voltage Regulators - DC DC Switching Regulators TPS61007DGSG4
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61007DGSG4 1272733-TPS61007DGSG4 TPS61007DGSG4 TPS61007DGSG4
Product Name TPS61007 Low Input Voltage Boost Converter with Adjustable Output PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61007DGSG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; VSSOP SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Enable,Light Load Efficiency,Power Good Multiple Outputs; Synchronous Rectification
Output Voltage 1.5 to 3.3 volts 1.5 volts 1.5 volts 1.5 to 3.3 volts
Unlock Full Specs
to access all available technical data