Manufacturer: Texas Instruments
Win Source Part Number: 081695-TPS61006DGSRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 3.3V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 081695-TPS61006DGSRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61006DGSRG4 |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SSOP; Other; 10-VSSOP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |