Low Input Voltage Boost Converter with Fixed 3.0V Output 10-VSSOP
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS61005DGST |
| Product Name | TPS61005 Low Input Voltage Boost Converter with Fixed 3.0V Output |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; VSSOP |
| Special Features | Enable,Light Load Efficiency,Power Good |
| Output Voltage | 3 volts |