Texas Instruments TPS61002 Low Input Voltage Boost Converter with Fixed 1.8V Output TPS61002DGSR

Description
Low Input Voltage Boost Converter with Fixed 1.8V Output 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Low Input Voltage Boost Converter with Fixed 1.8V Output 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61002 Low Input Voltage Boost Converter with Fixed 1.8V Output - TPS61002DGSR - Texas Instruments
Dallas, TX, United States
TPS61002 Low Input Voltage Boost Converter with Fixed 1.8V Output
TPS61002DGSR
TPS61002 Low Input Voltage Boost Converter with Fixed 1.8V Output TPS61002DGSR
Low Input Voltage Boost Converter with Fixed 1.8V Output 10-VSSOP -40 to 85

Low Input Voltage Boost Converter with Fixed 1.8V Output 10-VSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61002DGSR - 034219-TPS61002DGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61002DGSR
034219-TPS61002DGSR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61002DGSR 034219-TPS61002DGSR
Manufacturer: Texas Instruments Win Source Part Number: 034219-TPS61002DGSR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.3A (Switch) Family Name: TPS61002 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Up Maximum Input Voltage: 1.8V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 0.8V Alternative Parts (Cross-Reference): TPS61002DGSRG4; TPS61002DGST; TPS61002DGSG4; Introduction Date: July 01, 2004 Country of Origin: Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034219-TPS61002DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.3A (Switch)
Family Name: TPS61002
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 1.8V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 0.8V
Alternative Parts (Cross-Reference): TPS61002DGSRG4; TPS61002DGST; TPS61002DGSG4;
Introduction Date: July 01, 2004
Country of Origin: Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61002DGSR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS61002DGSR-ND
Voltage Regulators - DC DC Switching Regulators TPS61002DGSR-ND
"Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61002DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61002DGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61002DGSR
IC REG BOOST 1.8V 1.3A 10VSSOP

IC REG BOOST 1.8V 1.3A 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS61002DGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61002DGSR
Voltage Regulators - DC DC Switching Regulators TPS61002DGSR
Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61002DGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61002DGSR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61002DGSR
IC REG BOOST 1.8V 1.3A 10VSSOP

IC REG BOOST 1.8V 1.3A 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61002DGSR 034219-TPS61002DGSR TPS61002DGSR-ND TPS61002DGSR TPS61002DGSR TPS61002DGSR
Product Name TPS61002 Low Input Voltage Boost Converter with Fixed 1.8V Output PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61002DGSR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; VSSOP SSOP; Other; 10-VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Enable,Light Load Efficiency,Power Good Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data