Texas Instruments High-Performance Analog LED Driver Evaluation Boards TPS60250EVM-185

Description
TPS60250 7, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote
Description
TPS60250 7, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS60250EVM-185 evaluation module from Texas Instruments is designed for assessing the performance of the TPS60250 white LED driver. This module operates with input voltages ranging from 3V to 6V and supports configurations for driving multiple banks of WLEDs, making it suitable for applications requiring backlighting or display illumination. The evaluation board features a 1vó/1.5vó charge pump and includes seven current sinks, allowing for flexible output configurations. It is equipped with an I2C interface for communication with a personal computer, enabling users to send commands and monitor internal registers. The board is intended for use in laboratory or development environments and is not designed for consumer applications. It requires a USB-to-I2C adapter for operation and is supplied with necessary cables and documentation for setup.

Datasheet Summary
Powered by GS/AI

The TPS60250EVM-185 evaluation module from Texas Instruments is designed for assessing the performance of the TPS60250 white LED driver. This module operates with input voltages ranging from 3V to 6V and supports configurations for driving multiple banks of WLEDs, making it suitable for applications requiring backlighting or display illumination. The evaluation board features a 1vó/1.5vó charge pump and includes seven current sinks, allowing for flexible output configurations. It is equipped with an I2C interface for communication with a personal computer, enabling users to send commands and monitor internal registers. The board is intended for use in laboratory or development environments and is not designed for consumer applications. It requires a USB-to-I2C adapter for operation and is supplied with necessary cables and documentation for setup.

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 296-31214-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
296-31214-ND
LED Driver Evaluation Boards 296-31214-ND
TPS60250 7, Non-Isolated Outputs LED Driver Evaluation Board

TPS60250 7, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
TPS60250EVM-185 25mA 7 Non-Isolated - Dimmable I¦C Interface 3 ~ 6 V Board Cable CD TPS60250 - TPS60250EVM-185 - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS60250EVM-185 25mA 7 Non-Isolated - Dimmable I¦C Interface 3 ~ 6 V Board Cable CD TPS60250
TPS60250EVM-185
TPS60250EVM-185 25mA 7 Non-Isolated - Dimmable I¦C Interface 3 ~ 6 V Board Cable CD TPS60250 TPS60250EVM-185
TPS60250EVM-185 25mA 7 Non-Isolated - Dimmable I¦C Interface 3 ~ 6 V Board Cable CD TPS60250

TPS60250EVM-185 25mA 7 Non-Isolated - Dimmable I¦C Interface 3 ~ 6 V Board Cable CD TPS60250

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1320375-TPS60250EVM-185 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1320375-TPS60250EVM-185
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1320375-TPS60250EVM-185
Manufacturer: Texas Instruments Win Source Part Number: 1320375-TPS60250EVM- 185 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Packaging: Box Features: Dimmable, I2C Interface Standard Package: 1 Voltage - Input: 3V ~ 6V Current - Output / Channel: 25mA Supplied Contents: Board(s), Cable(s) Utilized IC / Part: TPS60250 Outputs and Type: 7, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-31214,TPS60250EV M-185-ND,TPS60250EVM 185 Base Product Number: TPS60250 RoHS Status: Not applicable

Manufacturer: Texas Instruments
Win Source Part Number: 1320375-TPS60250EVM-185
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Packaging: Box
Features: Dimmable, I2C Interface
Standard Package: 1
Voltage - Input: 3V ~ 6V
Current - Output / Channel: 25mA
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: TPS60250
Outputs and Type: 7, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-31214,TPS60250EVM-185-ND,TPS60250EVM185
Base Product Number: TPS60250
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - TPS60250EVM-185 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
TPS60250EVM-185
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards TPS60250EVM-185
EVAL MODULE FOR TPS60250-185

EVAL MODULE FOR TPS60250-185

Supplier's Site
Power Management IC Development Tools - TPS60250EVM-185 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS60250EVM-185
Power Management IC Development Tools TPS60250EVM-185
Power Management IC Development Tools TPS60250EVM-185

Power Management IC Development Tools TPS60250EVM-185

Buy Now Datasheet
Silicon Manufacturer Texas Instruments - 48M0951 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Manufacturer Texas Instruments
48M0951
Silicon Manufacturer Texas Instruments 48M0951
Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS60250; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:DC / DC Converter; Kit Contents:Eval Board TPS60250; Product Range:- RoHS Compliant: NA

Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS60250; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:DC / DC Converter; Kit Contents:Eval Board TPS60250; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-31214-ND TPS60250EVM-185 1320375-TPS60250EVM-185 TPS60250EVM-185 TPS60250EVM-185 48M0951
Product Name LED Driver Evaluation Boards TPS60250EVM-185 25mA 7 Non-Isolated - Dimmable I¦C Interface 3 ~ 6 V Board Cable CD TPS60250 Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Power Management IC Development Tools Silicon Manufacturer Texas Instruments
Manufacturer Texas Instruments Texas Instruments; Other
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2619845 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System SPI, UART, I2C
Manufacturer DEBIX SOM A; Other
View Details
RF, RFID, Wireless Evaluation Boards - 3157-TB-AD4PS-1+-ND - DigiKey
Specs
Supported System Splitter
View Details
2 suppliers
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Programmers, Emulators, and Debuggers - 448-CYBLE-202013-PROG-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers