LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-VQFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS60230RGTTG4 |
| Product Name | LED Drivers |
| Number of Outputs | 5 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Voltage | 5.5 volts |
| Output Current | 0.0250 amps |