IC REG CHG PUMP 3V 20HTSSOP
Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 200mA 20-PowerTSSOP (0.173", 4.40mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60125PWPR | TPS60125PWPR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) |
| Life Cycle Stage | Active | Active |
| Output Voltage | 3 volts | 3 to ? volts |
| IOUT | 0.2000 amps | 0.2000 amps |