Dual Channel (3-Phase CPU / 2-Phase GPU) SVID, D-CAP+TM Step-Down Controller 48-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 798015-TPS59650RSLT
Series: D-CAP+
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 48-VFQFN Exposed Pad
Applications: Controller, Intel IMVP-7
Mounting: SMD
Voltage - Output: 0.25 V ~ 1.52 V
Voltage - Input: 3 V ~ 28 V
Number of Outputs: 2
Family Name: TPS59650
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (6x6)
Alternative Parts (Cross-Reference): ISL6262ACRZ-T; ISL6266AHRZ-TR5453; ISL6266AHRZ; ISL6266AHRZ-T;
Introduction Date: January 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Switching Controllers Dual Channel SVID,D- CAP SD Controller
IC REG CTRLR IMVP-7 2OUT 48VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS59650RSLT | 798015-TPS59650RSLT | TPS59650RSLT | TPS59650RSLT |
| Product Name | TPS59650 Dual Channel (3-Phase CPU / 2-Phase GPU) SVID, D-CAP+TM Step-Down Controller | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59650RSLT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| Output Voltage | 0.1000 to 6 volts | |||
| IOUT | 90 amps | |||
| VIN | 3 to 28 volts |