Dual Channel (3-Phase CPU / 2-Phase GPU) SVID, D-CAP+TM Step-Down Controller 48-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1317759-TPS59650RSLR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7
Standard Package: 2,500
Mounting: Surface Mount
Voltage - Output: 0.25V ~ 1.52V
Voltage - Input: 3V ~ 28V
Number of Outputs: 2
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-30288-1,296-3028
Base Product Number: TPS59650
RoHS Status: ROHS3 Compliant
IC REG CTRLR IMVP-7 2OUT 48VQFN
Switching Controllers Dual Channel SVID,D- CAP SD Controller
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS59650RSLR | 1317759-TPS59650RSLR | TPS59650RSLR | TPS59650RSLR |
| Product Name | TPS59650 Dual Channel (3-Phase CPU / 2-Phase GPU) SVID, D-CAP+TM Step-Down Controller | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| Output Voltage | 0.1000 to 6 volts | |||
| IOUT | 90 amps | |||
| VIN | 3 to 28 volts |