Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore 48-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 140372-TPS59641RSLT
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 48-VQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Switching Controllers DualCh SD Cntrlr
IC REG CTRLR IMVP-7 2OUT 48VQFN
IC REG CTRLR IMVP-7 2OUT 48VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS59641RSLT | 140372-TPS59641RSLT | TPS59641RSLT | TPS59641RSLT | TPS59641RSLT |
| Product Name | TPS59641 Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59641RSLT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Configuration / Function | Buck | ||||
| Package Type | Other; 48-VQFN (6x6) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | Multiple Outputs |