Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore 48-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 900836-TPS59640RSLR
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 105°C
Features: series Controller, Intel IMVP-7 Voltage Regulator IC 2 Output 48-VQFN (6x6)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS59640
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Controllers Dual-Channel SD Controller
IC REG CTRLR IMVP-7 2OUT 48VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS59640RSLR | 900836-TPS59640RSLR | TPS59640RSLR | TPS59640RSLR |
| Product Name | TPS59640 Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59640RSLR | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck |