Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS59632QRHBRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317782-TPS59632QRHB RQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C Output Phases: 3 Clock Sync: Yes Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.5V ~ 24V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS59632QRHBRQ1T R,296-TPS59632QRHBRQ 1DKR,296-TPS59632QRH BRQ1CT Base Product Number: TPS59632 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317782-TPS59632QRHB RQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C Output Phases: 3 Clock Sync: Yes Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.5V ~ 24V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS59632QRHBRQ1T R,296-TPS59632QRHBRQ 1DKR,296-TPS59632QRH BRQ1CT Base Product Number: TPS59632 RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317782-TPS59632QRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317782-TPS59632QRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317782-TPS59632QRHBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1317782-TPS59632QRHB RQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C Output Phases: 3 Clock Sync: Yes Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.5V ~ 24V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS59632QRHBRQ1T R,296-TPS59632QRHBRQ 1DKR,296-TPS59632QRH BRQ1CT Base Product Number: TPS59632 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317782-TPS59632QRHBRQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1MHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C
Output Phases: 3
Clock Sync: Yes
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 24V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS59632QRHBRQ1TR,296-TPS59632QRHBRQ1DKR,296-TPS59632QRHBRQ1CT
Base Product Number: TPS59632
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317782-TPS59632QRHBRQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details