Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
2PHASE CPU DC-DC CONTROLLER
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
IC REG CTRLR BUCK 32VQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS59632QRHBRQ1TR-ND | TPS59632QRHBRQ1 | TPS59632QRHBRQ1 | TPS59632QRHBRQ1 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good | ||
| fsw | 300 to 1000 kHz | 300 to 1000 kHz | 300 to 1000 kHz | 300 to 1000 kHz |