Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore in Embedded Computing Systems 40-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 798014-TPS59620RHAT
Series: D-CAP+
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 40-VFQFN Exposed Pad
Applications: Controller, Intel IMVP-6+
Mounting: SMD
Voltage - Output: 0.3 V ~ 1.5 V
Voltage - Input: 3 V ~ 28 V
Number of Outputs: 1
Family Name: TPS59620
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAX1716EEG+; MAX1716EEG+T; MAX1544ETL-T; MAX1544ETL;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG CTRLR INTEL 1OUT 40VQFN
Switching Controllers Dual Ph D-CAP Mode Step Down Controller
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS59620RHAT | 798014-TPS59620RHAT | TPS59620RHAT | TPS59620RHAT |
| Product Name | TPS59620 Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore in Embedded Computing Systems | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59620RHAT | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; VQFN | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| Output Voltage | 0.3000 to 1.5 volts | |||
| IOUT | 60 amps | |||
| VIN | 3 to 28 volts |