Texas Instruments TPS59611 Single Phase, D-CAP+ TM Mode Step-Down Controller for IMVP6.5 TM CPU/GPU Vcore for Embedded Comp TPS59611RHBT

Description
Single Phase, D-CAP+ TM Mode Step-Down Controller for IMVP6.5 TM CPU/GPU Vcore for Embedded Comp 32-VQFN -40 to 105
Request a Quote Datasheet
Description
Single Phase, D-CAP+ TM Mode Step-Down Controller for IMVP6.5 TM CPU/GPU Vcore for Embedded Comp 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS59611 Single Phase, D-CAP+ TM Mode Step-Down Controller for IMVP6.5 TM CPU/GPU Vcore for Embedded Comp - TPS59611RHBT - Texas Instruments
Dallas, TX, United States
TPS59611 Single Phase, D-CAP+ TM Mode Step-Down Controller for IMVP6.5 TM CPU/GPU Vcore for Embedded Comp
TPS59611RHBT
TPS59611 Single Phase, D-CAP+ TM Mode Step-Down Controller for IMVP6.5 TM CPU/GPU Vcore for Embedded Comp TPS59611RHBT
Single Phase, D-CAP+ TM Mode Step-Down Controller for IMVP6.5 TM CPU/GPU Vcore for Embedded Comp 32-VQFN -40 to 105

Single Phase, D-CAP+ TM Mode Step-Down Controller for IMVP6.5 TM CPU/GPU Vcore for Embedded Comp 32-VQFN -40 to 105

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59611RHBT - 1112132-TPS59611RHBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59611RHBT
1112132-TPS59611RHBT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59611RHBT 1112132-TPS59611RHBT
Manufacturer: Texas Instruments Win Source Part Number: 1112132-TPS59611RHBT Packaging: Reel - TR Applications: Controller, Intel IMVP-6.5 Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112132-TPS59611RHBT
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6.5
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-TPS59611RHBT
Power Management IC 750-TPS59611RHBT
IC CTRL STP-DWN SGL D 32QFN Product overview: TPS59611RHBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS59611RHBT can be used for catalog matching and distributor lookup.

IC CTRL STP-DWN SGL D 32QFN Product overview: TPS59611RHBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS59611RHBT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - TPS59611RHBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS59611RHBT
PMIC - Voltage Regulators - Special Purpose TPS59611RHBT
IC REG CTRL IMVP-6.5 1OUT 32VQFN

IC REG CTRL IMVP-6.5 1OUT 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS59611RHBT
Switching Controllers TPS59611RHBT
Switching Controllers Sgl Phase,D-CAP+ TM Mode Step-Down

Switching Controllers Sgl Phase,D-CAP+ TM Mode Step-Down

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS59611RHBT 1112132-TPS59611RHBT 750-TPS59611RHBT TPS59611RHBT TPS59611RHBT
Product Name TPS59611 Single Phase, D-CAP+ TM Mode Step-Down Controller for IMVP6.5 TM CPU/GPU Vcore for Embedded Comp PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59611RHBT Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VQFN (5x5) Other; VQFN Other; 32-VFQFN Exposed Pad
Output Voltage 0.3000 to 1.5 volts 0.3000 to 1.5 volts 1.5 volts
IOUT 60 amps
VIN 3 to 28 volts
Unlock Full Specs
to access all available technical data