Single Phase, D-CAP+? Sync Buck Controller for IMVP6+ CPU and Graphics Vcore in Embedded Computing 32-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 213385-TPS59610RHBR
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6+
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Switching Controllers Sgl Phase,D-CAP+ Sync Buck Controller
IC REG CTRLR INTEL 1OUT 32VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS59610RHBR | 213385-TPS59610RHBR | TPS59610RHBR | TPS59610RHBR |
| Product Name | TPS59610 Single Phase, D-CAP+? Sync Buck Controller for IMVP6+ CPU and Graphics Vcore in Embedded Computing | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59610RHBR | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; VQFN | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | |
| Output Voltage | 0.3000 to 1.5 volts | 0.3000 to 1.5 volts | ||
| IOUT | 60 amps | |||
| VIN | 3 to 28 volts |