Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose TPS59116RGET

Description
Win Source Part Number: 1177129-TPS59116RGET Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: D-CAP™ Package: Tape & Reel Applications: Controller, DDR Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: 0.76V ~ 5.5V Voltage - Input: 3V ~ 28V Number of Outputs: 2 Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27767-2,296-2776 7-1,-296-27767-1-ND, 296-27767-6,TEXTISTP S59116RGET,-TPS59116 RGET-NDR,2156-TPS591 16RGET Base Product Number: TPS59116
Request a Quote Datasheet
Description
Win Source Part Number: 1177129-TPS59116RGET Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: D-CAP™ Package: Tape & Reel Applications: Controller, DDR Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: 0.76V ~ 5.5V Voltage - Input: 3V ~ 28V Number of Outputs: 2 Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27767-2,296-2776 7-1,-296-27767-1-ND, 296-27767-6,TEXTISTP S59116RGET,-TPS59116 RGET-NDR,2156-TPS591 16RGET Base Product Number: TPS59116
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1177129-TPS59116RGET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1177129-TPS59116RGET
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1177129-TPS59116RGET
Win Source Part Number: 1177129-TPS59116RGET Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: D-CAP™ Package: Tape & Reel Applications: Controller, DDR Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: 0.76V ~ 5.5V Voltage - Input: 3V ~ 28V Number of Outputs: 2 Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27767-2,296-2776 7-1,-296-27767-1-ND, 296-27767-6,TEXTISTP S59116RGET,-TPS59116 RGET-NDR,2156-TPS591 16RGET Base Product Number: TPS59116

Win Source Part Number: 1177129-TPS59116RGET
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: D-CAP™
Package: Tape & Reel
Applications: Controller, DDR
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: 0.76V ~ 5.5V
Voltage - Input: 3V ~ 28V
Number of Outputs: 2
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27767-2,296-27767-1,-296-27767-1-ND,296-27767-6,TEXTISTPS59116RGET,-TPS59116RGET-NDR,2156-TPS59116RGET
Base Product Number: TPS59116

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS59116RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS59116RGET
PMIC - Voltage Regulators - Special Purpose TPS59116RGET
IC REG CTRLR DDR 2OUT 24VQFN

IC REG CTRLR DDR 2OUT 24VQFN

Supplier's Site Datasheet
Switching Controllers - TPS59116RGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Controllers
TPS59116RGET
Switching Controllers TPS59116RGET
Switching Controllers Complete DDR,DDR2 & DDR3 Mem Pwr Sol

Switching Controllers Complete DDR,DDR2 & DDR3 Mem Pwr Sol

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1177129-TPS59116RGET TPS59116RGET TPS59116RGET
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; Tape & Reel Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 - 910599-ADP1148AN-5 - Win Source Electronics
Specs
Configuration / Function Buck
Package Type DIP; Other; 14-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Switching Regulators - 1896932 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
Automotive 2.4 Mhz 3.5 Buck Regulator - A8584KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details