Manufacturer: Texas Instruments
Win Source Part Number: 811710-TPS59116RGER
Packaging: Reel
Mounting Style: SMD
Applications: Controller, DDR
Voltage - Output: 0.76V ~ 5.5V
Voltage - Input: 3V ~ 28V
Number of Outputs: 2
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: TPS59116
IC REG CTRLR DDR 2OUT 24VQFN
IC REG CTRLR DDR 2OUT 24VQFN
Switching Controllers Complete DDR,DDR2 & DDR3 Mem Pwr Sol
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 811710-TPS59116RGER | TPS59116RGER | TPS59116RGER | TPS59116RGER |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59116RGER | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |