Complete DDR, DDR2, and DDR3 Memory Power Solution, Sync Buck Controller for Embedded Computing 24-VQFN -40 to 85
Complete DDR, DDR2, and DDR3 Memory Power Solution, Sync Buck Controller for Embedded Computing 24-VQFN -40 to 85 Product overview: TPS59116RGER from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, VQFN, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS59116RGER can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS59116RGER | 750-TPS59116RGER |
| Product Name | TPS59116 Complete DDR, DDR2, and DDR3 Memory Power Solution, Sync Buck Controller for Embedded Computing | Buck VQFN Step-Down DC-DC Converter IC |
| Package Type | Other; VQFN | Other; VQFN |
| Features | Shutdown (Inhibit) Pin; Shutdown Pin for S3 | |
| Input Voltage | 3 to 28 volts | 28 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |