Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS57140MDRCREP

Description
Win Source Part Number: 1383698-TPS57140MDRC REP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Series: SWIFT™ Package: Tape & Reel (TR) Standard Package: 100 pcs Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 39V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.5V Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS57140 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1383698-TPS57140MDRC REP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Series: SWIFT™ Package: Tape & Reel (TR) Standard Package: 100 pcs Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 39V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.5V Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS57140 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1383698-TPS57140MDRCREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1383698-TPS57140MDRCREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1383698-TPS57140MDRCREP
Win Source Part Number: 1383698-TPS57140MDRC REP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Series: SWIFT™ Package: Tape & Reel (TR) Standard Package: 100 pcs Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 39V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.5V Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS57140 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1383698-TPS57140MDRCREP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Series: SWIFT™
Package: Tape & Reel (TR)
Standard Package: 100 pcs
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2.5MHz
Voltage - Output (Max): 39V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS57140
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43107-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43107-2-ND
Voltage Regulators - DC DC Switching Regulators 296-43107-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS57140MDRCREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS57140MDRCREP
Voltage Regulators - DC DC Switching Regulators TPS57140MDRCREP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-VFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS57140MDRCREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS57140MDRCREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS57140MDRCREP
IC REG BUCK ADJ 1.5A 10VSON

IC REG BUCK ADJ 1.5A 10VSON

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS57140MDRCREP
Switching Voltage Regulators TPS57140MDRCREP
Switching Voltage Regulators TPS57140-EP 1.5-A 42-V STEP-DOWN DC-DC CONVERTER WITH Eco-mode™ CONTROL 10-VSON -55 to 125

Switching Voltage Regulators TPS57140-EP 1.5-A 42-V STEP-DOWN DC-DC CONVERTER WITH Eco-mode™ CONTROL 10-VSON -55 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1383698-TPS57140MDRCREP 296-43107-2-ND TPS57140MDRCREP TPS57140MDRCREP TPS57140MDRCREP
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1671973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 81 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
1.8A 600kHz Voltage Regulator IC - 739-LM22672MRX-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1 amps
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers