Automotive Catalog 2.95V to 6V Input, 4A, 2MHz Synchronous Step Down SWIFT(tm) DCDC Converter 16-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055656-TPS57114QRTER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 2.95V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad
IC REG BUCK ADJ 4A 16WQFN
IC REG BUCK ADJUSTABLE 4A 16WQFN
IC REG BUCK ADJUSTABLE 4A 16WQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS57114QRTERQ1 | 055656-TPS57114QRTERQ1 | 296-28458-2-ND | TPS57114QRTERQ1 | TPS57114QRTERQ1 | TPS57114QRTERQ1 | TPS57114QRTERQ1 |
| Product Name | TPS57114-Q1 Automotive Catalog 2.95V to 6V Input, 4A, 2MHz Synchronous Step Down SWIFT(tm) DCDC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS57114QRTERQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; WQFN | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Tracking,Adjustable UVLO,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 4.5 volts | 0.8000 volts | 0.8000 to 4.5 volts | 0.8000 to 4.5 volts | 0.8000 volts | 0.8000 volts |