2.95V to 6V Input, 3.5-A Output, 2MHz, Synchronous Step Down Switcher 16-WQFN -55 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 798012-TPS57114MRTET
Series: SWIFT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.5A
Family Name: TPS57114-EP
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-WQFN (3x3)
Output Voltage MAX: 4.5V
Input Voltage MIN: 2.95V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): LTC3412AIUF#TR; LTC3412AEUF; LTC3412AIUF; LTC3412AEFE;
Introduction Date: August 07, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-WFQFN Exposed Pad
IC REG BUCK ADJ 3.5A 16WQFN
Switching Voltage Regulators 2.95V to 6V Input 3.5-A Output, 2MHz
IC REG BUCK ADJ 3.5A 16WQFN
IC REG BUCK ADJ 3.5A 16WQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS57114MRTETEP | 296-40816-2-ND | 798012-TPS57114MRTETEP | TPS57114MRTETEP | TPS57114MRTETEP | TPS57114MRTETEP | TPS57114MRTETEP | TPS57114MRTETEP |
| Product Name | TPS57114-EP 2.95V to 6V Input, 3.5-A Output, 2MHz, Synchronous Step Down Switcher | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS57114MRTETEP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; WQFN | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Frequency Synchronization,Power Good,Synchronous Rectification,Tracking | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 4.5 volts | 0.8000 to 4.5 volts | 0.8000 volts | 0.8000 to 4.5 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |