Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS57114CQRTERQ1 TPS57114CQRTERQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900833-TPS57114CQRTE RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS57114 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS57114CQRTERQ1 TR, 296-TPS57114CQRTERQ1 DKR, 296-TPS57114CQRTERQ1 CT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900833-TPS57114CQRTE RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS57114 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS57114CQRTERQ1 TR, 296-TPS57114CQRTERQ1 DKR, 296-TPS57114CQRTERQ1 CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS57114CQRTERQ1 - 900833-TPS57114CQRTERQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS57114CQRTERQ1
900833-TPS57114CQRTERQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS57114CQRTERQ1 900833-TPS57114CQRTERQ1
Manufacturer: Texas Instruments Win Source Part Number: 900833-TPS57114CQRTE RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS57114 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS57114CQRTERQ1 TR, 296-TPS57114CQRTERQ1 DKR, 296-TPS57114CQRTERQ1 CT

Manufacturer: Texas Instruments
Win Source Part Number: 900833-TPS57114CQRTERQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS57114
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS57114CQRTERQ1TR, 296-TPS57114CQRTERQ1DKR, 296-TPS57114CQRTERQ1CT

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS57114CQRTERQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS57114CQRTERQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS57114CQRTERQ1TR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS57114CQRTERQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS57114CQRTERQ1DKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS57114CQRTERQ1DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS57114CQRTERQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS57114CQRTERQ1CT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS57114CQRTERQ1CT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS57114CQRTERQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS57114CQRTERQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS57114CQRTERQ1
4A OUTPUT STEP DOWN SWITCHER

4A OUTPUT STEP DOWN SWITCHER

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS57114CQRTERQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS57114CQRTERQ1
Voltage Regulators - DC DC Switching Regulators TPS57114CQRTERQ1
4A OUTPUT STEP DOWN SWITCHER

4A OUTPUT STEP DOWN SWITCHER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS57114CQRTERQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS57114CQRTERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS57114CQRTERQ1
IC REG BUCK ADJ 4A 16WQFN

IC REG BUCK ADJ 4A 16WQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS57114CQRTERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS57114CQRTERQ1
Voltage Regulators - DC DC Switching Regulators TPS57114CQRTERQ1
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 900833-TPS57114CQRTERQ1 296-TPS57114CQRTERQ1TR-ND TPS57114CQRTERQ1 TPS57114CQRTERQ1 TPS57114CQRTERQ1 TPS57114CQRTERQ1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS57114CQRTERQ1 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Package Type Other; 16-WQFN (3x3) Other; 16-WFQFN Exposed Pad Other; 16-WFQFN Exposed Pad Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data