IC REG BUCK ADJUSTABLE 2A 1
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS57112QRLBRQ1 | TPS57112QRLBRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.8000 volts | 0.8000 to 6 volts |
| IOUT | 2 amps | 2 amps |
| fsw | 200 to 2000 kHz | 200 to 2000 kHz |